Macromatic Industrial Controls, Inc. Power Relay, Dpdt, 24Vdc, 10A, Socket; Contact Configuration Macromatic Controls GR024D2

Description
POWER RELAY, DPDT, 24VDC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In
Description
POWER RELAY, DPDT, 24VDC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 24Vdc, 10A, Socket; Contact Configuration Macromatic Controls - 83AH7097 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vdc, 10A, Socket; Contact Configuration Macromatic Controls
83AH7097
Power Relay, Dpdt, 24Vdc, 10A, Socket; Contact Configuration Macromatic Controls 83AH7097
POWER RELAY, DPDT, 24VDC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

POWER RELAY, DPDT, 24VDC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 83AH7097
Product Name Power Relay, Dpdt, 24Vdc, 10A, Socket; Contact Configuration Macromatic Controls
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relay, Miniature, Spdt-Co, 24Vdc, Plug-In; Relay Type Finder - 35M1687 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details