MACOM RF Amplifiers - XB1007-QT-0G0T XB1007-QT-0G0T

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1281408-XB1007-QT-0G 0T Packaging: Reel Frequency: 4GHz ~ 11GHz Gain: 23dB Supply Current: 100mA Noise Figure: 4.5dB P1dB: 19dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Manufacturer Homepage: www.mimixbroadband.c om Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1281408-XB1007-QT-0G 0T Packaging: Reel Frequency: 4GHz ~ 11GHz Gain: 23dB Supply Current: 100mA Noise Figure: 4.5dB P1dB: 19dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Manufacturer Homepage: www.mimixbroadband.c om Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - XB1007-QT-0G0T
1281408-XB1007-QT-0G0T
RF Amplifiers - XB1007-QT-0G0T 1281408-XB1007-QT-0G0T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1281408-XB1007-QT-0G 0T Packaging: Reel Frequency: 4GHz ~ 11GHz Gain: 23dB Supply Current: 100mA Noise Figure: 4.5dB P1dB: 19dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Manufacturer Homepage: www.mimixbroadband.c om Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1281408-XB1007-QT-0G0T
Packaging: Reel
Frequency: 4GHz ~ 11GHz
Gain: 23dB
Supply Current: 100mA
Noise Figure: 4.5dB
P1dB: 19dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: 16-QFN (3x3)
Manufacturer Homepage: www.mimixbroadband.com
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1281408-XB1007-QT-0G0T
Product Name RF Amplifiers - XB1007-QT-0G0T
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-4000-8000-22-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 22 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - BGA712L16E6327TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
View Details