MACOM mmW Buffer Amplifier XB1006-BD-000V

Description
M/A-COM Tech’s three stage 18.0-38.0 GHz GaAs MMIC buffer amplifier has a small signal gain of 21.0 dB with a positive gain slope, and a noise figure of 3.2 dB across the band. This MMIC uses M/A-COM Tech’s GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The chip has surface passivation to protect and provide a rugged part with backside via holes and gold metallization to allow either a conductive epoxy or eutectic solder die attach process. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.
Request a Quote Datasheet
Description
M/A-COM Tech’s three stage 18.0-38.0 GHz GaAs MMIC buffer amplifier has a small signal gain of 21.0 dB with a positive gain slope, and a noise figure of 3.2 dB across the band. This MMIC uses M/A-COM Tech’s GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The chip has surface passivation to protect and provide a rugged part with backside via holes and gold metallization to allow either a conductive epoxy or eutectic solder die attach process. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW Buffer Amplifier - XB1006-BD-000V - Richardson RFPD
Downers Grove, IL, United States
mmW Buffer Amplifier
XB1006-BD-000V
mmW Buffer Amplifier XB1006-BD-000V
M/A-COM Tech’s three stage 18.0-38.0 GHz GaAs MMIC buffer amplifier has a small signal gain of 21.0 dB with a positive gain slope, and a noise figure of 3.2 dB across the band. This MMIC uses M/A-COM Tech’s GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The chip has surface passivation to protect and provide a rugged part with backside via holes and gold metallization to allow either a conductive epoxy or eutectic solder die attach process. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.

M/A-COM Tech’s three stage 18.0-38.0 GHz GaAs MMIC buffer amplifier has a small signal gain of 21.0 dB with a positive gain slope, and a noise figure of 3.2 dB across the band. This MMIC uses M/A-COM Tech’s GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The chip has surface passivation to protect and provide a rugged part with backside via holes and gold metallization to allow either a conductive epoxy or eutectic solder die attach process. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number XB1006-BD-000V
Product Name mmW Buffer Amplifier
Amplifier Type Buffer
Frequency Range 18000 to 38000 MHz
Maximum Gain 21 dB
Output Power 15 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
925 - 960 MHz Small-Cell Power Amplifier Module - AWB7129 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 925 to 960 MHz
View Details
AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1300D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18500-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18500 MHz
Output VSWR 2.5 :1
View Details