The WSGPA01 is a GaN on SiC Discrete General Purpose Amplifier (GPA) designed for applications up to 5 GHz. The device operates from supply voltages up to 50 V and can achieve a P3dB of 10 W. It is housed in a 3 mm x 4 mm DFN package. While it is designed for communications infrastructure applications with crest factor reduced and digitally pre-distorted LTE or 5G NR signals, it may be suitable for other applications at frequencies up to 5 GHz, restricted only by its maximum operating conditions
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | WSGPA01-V1-R3K |
| Product Name | RF & MW Power Amplifier |
| Amplifier Type | Power Amplifier |