MACOM RF & MW Power Amplifier WS1A3940-V1-R1

Description
The WS1A3940 is an Asymmetric Doherty Power Amplifier Module (PAM) integrating GaN on SiC HEMT transistors with advanced matching and biasing networks on a multilayer laminate substrate with advanced heat sinking technology. The PAM has been designed to operate from 3700 MHz to 3980 MHz; from supply voltages up to 50 V; at average output power levels of 8 to 10 W with crest-factor reduced and digitally pre-distorted LTE and 5G NR signals with instantaneous bandwidths of 200 MHz or more. The device is housed in a 6 mm x 6 mm land grid array (LGA) package.
Request a Quote Datasheet
Description
The WS1A3940 is an Asymmetric Doherty Power Amplifier Module (PAM) integrating GaN on SiC HEMT transistors with advanced matching and biasing networks on a multilayer laminate substrate with advanced heat sinking technology. The PAM has been designed to operate from 3700 MHz to 3980 MHz; from supply voltages up to 50 V; at average output power levels of 8 to 10 W with crest-factor reduced and digitally pre-distorted LTE and 5G NR signals with instantaneous bandwidths of 200 MHz or more. The device is housed in a 6 mm x 6 mm land grid array (LGA) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WS1A3940-V1-R1 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WS1A3940-V1-R1
RF & MW Power Amplifier WS1A3940-V1-R1
The WS1A3940 is an Asymmetric Doherty Power Amplifier Module (PAM) integrating GaN on SiC HEMT transistors with advanced matching and biasing networks on a multilayer laminate substrate with advanced heat sinking technology. The PAM has been designed to operate from 3700 MHz to 3980 MHz; from supply voltages up to 50 V; at average output power levels of 8 to 10 W with crest-factor reduced and digitally pre-distorted LTE and 5G NR signals with instantaneous bandwidths of 200 MHz or more. The device is housed in a 6 mm x 6 mm land grid array (LGA) package.

The WS1A3940 is an Asymmetric Doherty Power Amplifier Module (PAM) integrating GaN on SiC HEMT transistors with advanced matching and biasing networks on a multilayer laminate substrate with advanced heat sinking technology. The PAM has been designed to operate from 3700 MHz to 3980 MHz; from supply voltages up to 50 V; at average output power levels of 8 to 10 W with crest-factor reduced and digitally pre-distorted LTE and 5G NR signals with instantaneous bandwidths of 200 MHz or more. The device is housed in a 6 mm x 6 mm land grid array (LGA) package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WS1A3940-V1-R1
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-110000-170000-16-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 110000 to 170000 MHz
Minimum Gain 16 dB
View Details
RF & MW Power Amplifier - 1096007 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 27000 to 31000 MHz
Maximum Gain 23 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
AKA-1500D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1500D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details