MACOM RF Switches SW-112-PIN

Description
RF Switch IC General Purpose SPDT 50Ohm DI-1
Description
RF Switch IC General Purpose SPDT 50Ohm DI-1

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SW-112-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SW-112-PIN
RF Switches SW-112-PIN
RF Switch IC General Purpose SPDT 50Ohm DI-1

RF Switch IC General Purpose SPDT 50Ohm DI-1

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number SW-112-PIN
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 20 to 2000 MHz
Insertion Loss 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1904557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
RF Coaxial Switches - NMS4F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Four Throw; SP4T
View Details
0.1 to 2.7 GHz SP4T High-Power Antenna Tuning Switch in a QFN Package - SKY19245-686LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 100 to 2700 MHz
Type Single Pole Four Throw; SP4T
View Details
4 suppliers