MACOM Attenuators SMLG1

Description
RF Attenuators 3dB ~ 20dB 1MHz ~ 10GHz 4-SMD Module
Request a Quote Datasheet
Description
RF Attenuators 3dB ~ 20dB 1MHz ~ 10GHz 4-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-SMLG1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-SMLG1-ND
Attenuators 1465-SMLG1-ND
RF Attenuators 3dB ~ 20dB 1MHz ~ 10GHz 4-SMD Module

RF Attenuators 3dB ~ 20dB 1MHz ~ 10GHz 4-SMD Module

Buy Now Datasheet
SMD Attenuator - 852-SMLG1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Attenuator
852-SMLG1
SMD Attenuator 852-SMLG1
AMPLIFIER,SURFACE MOUNT Product overview: SMLG1 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SMLG1 can be used for catalog matching and distributor lookup.

AMPLIFIER,SURFACE MOUNT Product overview: SMLG1 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SMLG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - SMLG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SMLG1
Attenuators SMLG1
RF Attenuators 3dB ~ 20dB 10 MHz ~ 1 GHz 4-SMD Module

RF Attenuators 3dB ~ 20dB 10 MHz ~ 1 GHz 4-SMD Module

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-SMLG1-ND 852-SMLG1 SMLG1
Product Name Attenuators SMD Attenuator Attenuators
Attenuation 3 to 20 dB 3 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-QAT-9+CT-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Passive GaAs MMIC Attenuator Family - ATN13-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details