MACOM Attenuators SMG30

Description
RF Attenuators 50dB 2.2MHz ~ 5GHz 50 Ohms 200mW 4-SMD Module
Request a Quote Datasheet
Description
RF Attenuators 50dB 2.2MHz ~ 5GHz 50 Ohms 200mW 4-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-SMG30-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-SMG30-ND
Attenuators 1465-SMG30-ND
RF Attenuators 50dB 2.2MHz ~ 5GHz 50 Ohms 200mW 4-SMD Module

RF Attenuators 50dB 2.2MHz ~ 5GHz 50 Ohms 200mW 4-SMD Module

Buy Now Datasheet
SMD Attenuator - 852-SMG30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Attenuator
852-SMG30
SMD Attenuator 852-SMG30
ATTENUATOR,SURFACE MOUNT Product overview: SMG30 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SMG30 can be used for catalog matching and distributor lookup.

ATTENUATOR,SURFACE MOUNT Product overview: SMG30 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SMG30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - SMG30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SMG30
Attenuators SMG30
RF Attenuators 50dB 100 MHz ~ 2 GHz 50 Ohms 200mW 4-SMD Module

RF Attenuators 50dB 100 MHz ~ 2 GHz 50 Ohms 200mW 4-SMD Module

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-SMG30-ND 852-SMG30 SMG30
Product Name Attenuators SMD Attenuator Attenuators
Attenuation 50 dB 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S10-2W263A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details