MACOM Attenuators SMG2

Description
RF Attenuators 34dB 2.2MHz ~ 5GHz 50 Ohms 4-SMD Module
Request a Quote Datasheet
Description
RF Attenuators 34dB 2.2MHz ~ 5GHz 50 Ohms 4-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-SMG2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-SMG2-ND
Attenuators 1465-SMG2-ND
RF Attenuators 34dB 2.2MHz ~ 5GHz 50 Ohms 4-SMD Module

RF Attenuators 34dB 2.2MHz ~ 5GHz 50 Ohms 4-SMD Module

Buy Now Datasheet
SMD Attenuator - 852-SMG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Attenuator
852-SMG2
SMD Attenuator 852-SMG2
AMPLIFIER,SURFACE MOUNT Product overview: SMG2 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SMG2 can be used for catalog matching and distributor lookup.

AMPLIFIER,SURFACE MOUNT Product overview: SMG2 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SMG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - SMG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SMG2
Attenuators SMG2
RF Attenuators 34dB 5 MHz ~ 2 GHz 50 Ohms 4-SMD Module

RF Attenuators 34dB 5 MHz ~ 2 GHz 50 Ohms 4-SMD Module

Buy Now Datasheet
RF and Wireless - Attenuators - SMG2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
SMG2
RF and Wireless - Attenuators SMG2
AMPLIFIER,SURFACE MOUNT

AMPLIFIER,SURFACE MOUNT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-SMG2-ND 852-SMG2 SMG2 SMG2
Product Name Attenuators SMD Attenuator Attenuators RF and Wireless - Attenuators
Attenuation 34 dB 34 dB 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

90 dB Programmable Attenuator, 10 MHz - 13 GHz - RUDAT-13G-90 - Mini-Circuits
Specs
Insertion Loss 7 dB
Attenuation 0.0 to 90 dB
Package Type Connectorized
View Details
ATN10-0067CH, Passive GaAs MMIC Attenuator Family - ATN10-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 12.4GHz SMA - UIYCA25AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details