MACOM RF Amplifiers SMA82-1

Description
RF Amplifier IC General Purpose 10MHz ~ 300MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 300MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA82-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA82-1-ND
RF Amplifiers 1465-SMA82-1-ND
RF Amplifier IC General Purpose 10MHz ~ 300MHz

RF Amplifier IC General Purpose 10MHz ~ 300MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA82-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA82-1
RF and Wireless - RF Amplifiers SMA82-1
IC RF AMP GPS 10MHZ-300MHZ SMD

IC RF AMP GPS 10MHZ-300MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-SMA82-1-ND SMA82-1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 300 MHz 10 to 300 MHz
Minimum Gain 19 dB ? to 19 dB
Maximum Gain 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-16000-22000-35-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 16000 to 22000 MHz
Minimum Gain 35 dB
View Details
2.30 to 2.40 GHz Small-Cell Power Amplifier Module - AWB7132 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2300 to 2400 MHz
View Details