MACOM RF Amplifiers SMA77-1

Description
RF Amplifier IC General Purpose 2MHz ~ 700MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2MHz ~ 700MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA77-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA77-1-ND
RF Amplifiers 1465-SMA77-1-ND
RF Amplifier IC General Purpose 2MHz ~ 700MHz

RF Amplifier IC General Purpose 2MHz ~ 700MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA77-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA77-1
RF and Wireless - RF Amplifiers SMA77-1
IC RF AMP GPS 2MHZ-700MHZ SMD

IC RF AMP GPS 2MHZ-700MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-SMA77-1-ND SMA77-1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2 to 700 MHz 2 to 700 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifier Systems - NLAS-1000-18000-40-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - SKY65373-21 - 895258-SKY65373-21 - Win Source Electronics
Specs
Applications RF Microwave
View Details