MACOM RF Amplifiers SMA67-1

Description
RF Amplifier IC General Purpose 5MHz ~ 700MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 700MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA67-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA67-1-ND
RF Amplifiers 1465-SMA67-1-ND
RF Amplifier IC General Purpose 5MHz ~ 700MHz

RF Amplifier IC General Purpose 5MHz ~ 700MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA67-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA67-1
RF and Wireless - RF Amplifiers SMA67-1
IC RF AMP GPS 5MHZ-700MHZ SMD

IC RF AMP GPS 5MHZ-700MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-SMA67-1-ND SMA67-1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 700 MHz 5 to 700 MHz
Minimum Gain 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Connectorized MCX / N, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 250W, 50Ω - ZHL-2425-250X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 0.5000 dB
View Details
2 suppliers
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details