MACOM RF Amplifiers SMA43

Description
RF Amplifier IC General Purpose 80MHz ~ 3.2GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 80MHz ~ 3.2GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA43-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA43-ND
RF Amplifiers 1465-SMA43-ND
RF Amplifier IC General Purpose 80MHz ~ 3.2GHz

RF Amplifier IC General Purpose 80MHz ~ 3.2GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA43 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA43
RF and Wireless - RF Amplifiers SMA43
IC RF AMP GPS 80MHZ-3.2GHZ SMD

IC RF AMP GPS 80MHZ-3.2GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-SMA43-ND SMA43
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 80 to 3200 MHz 80 to 3200 MHz
Minimum Gain 11.5 dB ? to 11.5 dB
Maximum Gain 11.5 dB 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-18000-40000-30-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 30 dB
View Details