MACOM RF Amplifiers SMA36

Description
RF Amplifier IC General Purpose 80MHz ~ 2GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 80MHz ~ 2GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA36-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA36-ND
RF Amplifiers 1465-SMA36-ND
RF Amplifier IC General Purpose 80MHz ~ 2GHz

RF Amplifier IC General Purpose 80MHz ~ 2GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA36 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA36
RF and Wireless - RF Amplifiers SMA36
IC RF AMP GPS 80MHZ-2GHZ SMD

IC RF AMP GPS 80MHZ-2GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-SMA36-ND SMA36
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 80 to 2000 MHz 80 to 2000 MHz
Minimum Gain 16.5 dB ? to 16.5 dB
Maximum Gain 16.5 dB 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-50000-59000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 59000 MHz
Minimum Gain 40 dB
View Details
Sky5® LB / MB / HB Diversity Receive Module - SKY53731-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 56-lead
View Details