MACOM RF Amplifiers SMA36-1

Description
RF Amplifier IC General Purpose 80MHz ~ 2.4GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 80MHz ~ 2.4GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA36-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA36-1-ND
RF Amplifiers 1465-SMA36-1-ND
RF Amplifier IC General Purpose 80MHz ~ 2.4GHz

RF Amplifier IC General Purpose 80MHz ~ 2.4GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA36-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA36-1
RF and Wireless - RF Amplifiers SMA36-1
IC RF AMP GPS 80MHZ-2.4GHZ SMD

IC RF AMP GPS 80MHZ-2.4GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-SMA36-1-ND SMA36-1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 80 to 2400 MHz 80 to 2400 MHz
Minimum Gain 16.2 dB ? to 16.2 dB
Maximum Gain 16.2 dB 16.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 2000 MHz
Output VSWR 2 :1
View Details