MACOM RF Amplifiers SMA34

Description
RF Amplifier IC General Purpose 30MHz ~ 2.1GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 30MHz ~ 2.1GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA34-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA34-ND
RF Amplifiers 1465-SMA34-ND
RF Amplifier IC General Purpose 30MHz ~ 2.1GHz

RF Amplifier IC General Purpose 30MHz ~ 2.1GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA34 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA34
RF and Wireless - RF Amplifiers SMA34
IC RF AMP GPS 30MHZ-2.1GHZ SMD

IC RF AMP GPS 30MHZ-2.1GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-SMA34-ND SMA34
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 30 to 2100 MHz 30 to 2100 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-200000-230000-22-72 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200000 to 230000 MHz
Minimum Gain 22 dB
View Details
RF & MW Power Amplifier - AWB7138P8 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 791 to 821 MHz
Maximum Gain 31 dB
View Details
2 suppliers