MACOM RF Amplifiers SMA18-1

Description
RF Amplifier IC General Purpose 5MHz ~ 1.1GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1.1GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA18-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA18-1-ND
RF Amplifiers 1465-SMA18-1-ND
RF Amplifier IC General Purpose 5MHz ~ 1.1GHz

RF Amplifier IC General Purpose 5MHz ~ 1.1GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA18-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA18-1
RF and Wireless - RF Amplifiers SMA18-1
IC RF AMP GPS 5MHZ-1.1GHZ SMD

IC RF AMP GPS 5MHZ-1.1GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-SMA18-1-ND SMA18-1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1100 MHz 5 to 1100 MHz
Minimum Gain 14.7 dB ? to 14.7 dB
Maximum Gain 14.7 dB 14.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-50000-59000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 59000 MHz
Minimum Gain 40 dB
View Details
Sky5® Front-end Module for 4G and 5G Applications - SKY58261-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad LGA
View Details