RF Mixer IC General Purpose Down Converter 50MHz ~ 5GHz
MIXER,SURFACE MOUNT Product overview: SM5T from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SM5T can be used for catalog matching and distributor lookup.
The SM5T is a termination insensitive mixer, designed for use in military, wireless and test equipment applications. The design utilizes Schottky bridge quad diodes, broadBand ferrite baluns and internal loads to provide excellent performance without degradation due to external VSWR mismatches.
RF Mixer IC General Purpose Down Converter 50MHz ~ 5GHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1465-SM5T-ND | 861-SM5T | SM5T | SM5T | SM5T |
| Product Name | RF Mixers | SMD Rf Mixer | RF Mixer | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Surface Mount; 4-SMD Module | Tray | Surface Mount; Surface Mount | 4-SMD Module | |
| RF | 50 to 5000 MHz | 50 to 5000 MHz | 50 to 5000 MHz | 50 to 5000 MHz | 50 MHz |
| Mixer Type | General Purpose | ||||
| Operating Temperature | -54 to ? C (-65.2 to ? F) | ||||
| LO Power | +10 dBm |