Marki Microwave LLC M8-0420MZ, Double-Balanced 4 - 20 GHz Mixer M8-0420MZ

Description
M8-0420MZ is End of Life. Please refer to MM1-0320LS or MM1-0320HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet
Description
M8-0420MZ is End of Life. Please refer to MM1-0320LS or MM1-0320HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8-0420MZ, Double-Balanced 4 - 20 GHz Mixer - M8-0420MZ - Marki Microwave LLC
Morgan Hill, CA, United States
M8-0420MZ, Double-Balanced 4 - 20 GHz Mixer
M8-0420MZ
M8-0420MZ, Double-Balanced 4 - 20 GHz Mixer M8-0420MZ
M8-0420MZ is End of Life. Please refer to MM1-0320LS or MM1-0320HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.

M8-0420MZ is End of Life. Please refer to MM1-0320LS or MM1-0320HS as the recommended replacement.


M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number M8-0420MZ
Product Name M8-0420MZ, Double-Balanced 4 - 20 GHz Mixer
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

MT3-0113SCQG-2, GaAs MMIC High Dynamic Range Mixer - MT3-0113SCQG-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 1500 to 13000 MHz
View Details
MM1-0115HCH-3, GaAs MMIC Double Balanced Mixer - MM1-0115HCH-3 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type Double Balanced; mixers
RF 1000 to 15000 MHz
View Details
GaAs MMIC Triple Balanced Mixer - MM2-0843HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Triple Balanced; mixers
RF 8000 to 43000 MHz
View Details
MM1-0832HPSM-2, GaAs MMIC Double Balanced Mixer - MM1-0832HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 8000 to 32000 MHz
View Details