MACOM RF and Wireless - RF Amplifiers PHA2731-190M

Description
PALLET,2.7-3.1GHZ,19 0W,200US,10%
Description
PALLET,2.7-3.1GHZ,19 0W,200US,10%

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
PHA2731-190M
RF and Wireless - RF Amplifiers PHA2731-190M
PALLET,2.7-3.1GHZ,19 0W,200US,10%

PALLET,2.7-3.1GHZ,190W,200US,10%

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number PHA2731-190M
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2700 to 3100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-103+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details