MACOM RF Amplifiers NPA1003QA

Description
RF Amplifier IC General Purpose 20MHz ~ 1.5GHz 16-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 20MHz ~ 1.5GHz 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-1412-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1412-ND
RF Amplifiers 1465-1412-ND
RF Amplifier IC General Purpose 20MHz ~ 1.5GHz 16-QFN (4x4)

RF Amplifier IC General Purpose 20MHz ~ 1.5GHz 16-QFN (4x4)

Buy Now Datasheet
RF & MW Power Amplifier - NPA1003QA - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
NPA1003QA
RF & MW Power Amplifier NPA1003QA
The NPA1003 is a wideband, internally-matched, GaN MMIC power amplifier optimized for 20-1500 MHz operation. This device has been designed for CW, pulsed, and linear operation with output power levels exceeding 5W (37 dBm) in an industry standard, surface mount, QFN4X4-16 plastic package.

The NPA1003 is a wideband, internally-matched, GaN MMIC power amplifier optimized for 20-1500 MHz operation. This device has been designed for CW, pulsed, and linear operation with output power levels exceeding 5W (37 dBm) in an industry standard, surface mount, QFN4X4-16 plastic package.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - NPA1003QA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
NPA1003QA
RF and Wireless - RF Amplifiers NPA1003QA
IC RF AMP GPS 20MHZ-1.5GHZ 16QFN

IC RF AMP GPS 20MHZ-1.5GHZ 16QFN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-1412-ND NPA1003QA NPA1003QA
Product Name RF Amplifiers RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications General Purpose
Frequency Range 20 to 1500 MHz 20 to 1500 MHz 20 to 1500 MHz
Minimum Gain 18 dB ? to 18 dB
Maximum Gain 18 dB 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, HBT Amplifier, 10 MHz to 26.5 GHz, 50Ω, 4x4 mm QFN Style Package - LVA-273PN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Military / Defense
Frequency Range 10 to 26500 MHz
View Details
2 suppliers
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details