The MZ7407 is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in manual, semi-automated assembly. Environmental screening available to MIL-STD-883, MIL-STD-202 or MIL-DTL-28837, consult factory.
RF Mixer IC General Purpose Down Converter 6GHz ~ 18GHz
MIXER,MICROWAVE Product overview: MZ7407C from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MZ7407C can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Down Converter 6GHz ~ 18GHz
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | MZ7407C | 1465-MZ7407C-ND | 861-MZ7407C | MZ7407C | MZ7407C |
| Product Name | RF Mixer | RF Mixers | Rf Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Connectorized; SMA Connectorized | Module, SMA Connectors | Tray | Module, SMA Connectors | |
| LO Power | 7 dBm | ||||
| Intercept Point (IP3) | 10 dBm | ||||
| RF | 6000 to 18000 MHz | 6000 to 18000 MHz | 6000 to 18000 MHz | 6000 MHz | 6000 to 18000 MHz |
| LO | 3500 to 18000 MHz |