Marki Microwave LLC MM1-1467HCH-1, GaAs MMIC mmWave Tuner Mixer MM1-1467HCH-1

Description
MM1-1467H is a GaAs MMIC double balanced mixer with a broad IF bandwidth and low conversion loss. This mixer is ideal for applications which require broad IF bandwidths with operation at mmWave frequencies. The MM1-1467H is available as both wire bondable die and as connectorized modules. The -1 option for die is available for this mixer. Both the -1 and -2 mixers are electrically identically but with mirrored footprints.
Request a Quote Datasheet
Description
MM1-1467H is a GaAs MMIC double balanced mixer with a broad IF bandwidth and low conversion loss. This mixer is ideal for applications which require broad IF bandwidths with operation at mmWave frequencies. The MM1-1467H is available as both wire bondable die and as connectorized modules. The -1 option for die is available for this mixer. Both the -1 and -2 mixers are electrically identically but with mirrored footprints.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-1467HCH-1, GaAs MMIC mmWave Tuner Mixer - MM1-1467HCH-1 - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-1467HCH-1, GaAs MMIC mmWave Tuner Mixer
MM1-1467HCH-1
MM1-1467HCH-1, GaAs MMIC mmWave Tuner Mixer MM1-1467HCH-1
MM1-1467H is a GaAs MMIC double balanced mixer with a broad IF bandwidth and low conversion loss. This mixer is ideal for applications which require broad IF bandwidths with operation at mmWave frequencies. The MM1-1467H is available as both wire bondable die and as connectorized modules. The -1 option for die is available for this mixer. Both the -1 and -2 mixers are electrically identically but with mirrored footprints.

MM1-1467H is a GaAs MMIC double balanced mixer with a broad IF bandwidth and low conversion loss. This mixer is ideal for applications which require broad IF bandwidths with operation at mmWave frequencies. The MM1-1467H is available as both wire bondable die and as connectorized modules. The -1 option for die is available for this mixer. Both the -1 and -2 mixers are electrically identically but with mirrored footprints.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-1467HCH-1
Product Name MM1-1467HCH-1, GaAs MMIC mmWave Tuner Mixer
Package Type bare-die
Unlock Full Specs
to access all available technical data

Similar Products

MM1-0212HSM-2, GaAs MMIC Double Balanced Mixer - MM1-0212HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 2000 to 12000 MHz
View Details
T3-07LCQG-1, Two-Tone-Terminator Mixer - T3-07LCQG-1 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 1 to 7000 MHz
View Details
M4-0140HK, Double-Balanced 1 - 40 GHz Mixers - M4-0140HK - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 1000 to 40000 MHz
View Details
T3-07LQ-1, Two-Tone-Terminator Mixer - T3-07LQ-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type mixers
RF 1 to 7000 MHz
View Details