MACOM RFFETs - MSWSE-020-05 MSWSE-020-05

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 886051-MSWSE-020-05 Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 250V 500 mA 0503 Package: 0503 (1308 Metric) Package: Reel - TR Family Name: MSWSE-020 Categories: Discrete Semiconductor Products Case / Package: 0503 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070 Other Part Number: 1465-MSWSE-020-05CT, 1465-MSWSE-020-05DKR , 1465-MSWSE-020-05TR
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 886051-MSWSE-020-05 Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 250V 500 mA 0503 Package: 0503 (1308 Metric) Package: Reel - TR Family Name: MSWSE-020 Categories: Discrete Semiconductor Products Case / Package: 0503 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070 Other Part Number: 1465-MSWSE-020-05CT, 1465-MSWSE-020-05DKR , 1465-MSWSE-020-05TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MSWSE-020-05 - 886051-MSWSE-020-05 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MSWSE-020-05
886051-MSWSE-020-05
RFFETs - MSWSE-020-05 886051-MSWSE-020-05
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 886051-MSWSE-020-05 Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 250V 500 mA 0503 Package: 0503 (1308 Metric) Package: Reel - TR Family Name: MSWSE-020 Categories: Discrete Semiconductor Products Case / Package: 0503 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070 Other Part Number: 1465-MSWSE-020-05CT, 1465-MSWSE-020-05DKR , 1465-MSWSE-020-05TR

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 886051-MSWSE-020-05
Operating Temperature Range: 175°C (TJ)
Features: RF Diode PIN - Single 250V 500 mA 0503
Package: 0503 (1308 Metric)
Package: Reel - TR
Family Name: MSWSE-020
Categories: Discrete Semiconductor Products
Case / Package: 0503
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0070
Other Part Number: 1465-MSWSE-020-05CT, 1465-MSWSE-020-05DKR, 1465-MSWSE-020-05TR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 886051-MSWSE-020-05
Product Name RFFETs - MSWSE-020-05
Package Type SOT3; 0503
Unlock Full Specs
to access all available technical data

Similar Products

RF FETs, MOSFETs - 2312-QPD0030CT-ND - DigiKey
Specs
Package Type 20-VFQFN Exposed Pad
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T2-A - 906305-2SA1610-T2-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFETs - 1827255P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type TO-252 (DPAK); TO-252
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details