MACOM RF Switches MSW2061-206-W

Description
RF Switch IC General Purpose SPDT 50Ohm CS206
Description
RF Switch IC General Purpose SPDT 50Ohm CS206

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MSW2061-206-W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSW2061-206-W
RF Switches MSW2061-206-W
RF Switch IC General Purpose SPDT 50Ohm CS206

RF Switch IC General Purpose SPDT 50Ohm CS206

Buy Now
RF and Wireless - RF Switches - MSW2061-206-W - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
MSW2061-206-W
RF and Wireless - RF Switches MSW2061-206-W
IC RF SWITCH SPDT 4.5GHZ CS206

IC RF SWITCH SPDT 4.5GHZ CS206

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number MSW2061-206-W MSW2061-206-W
Product Name RF Switches RF and Wireless - RF Switches
Package Type Surface Mount
Operating Temperature -65 to 125 C (-85 to 257 F)
Frequency Range 200 to 4500 MHz 200 to 4500 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA - ZT-12X12B - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 9 to 15 dB
View Details
Waveguide Switches - NWSD-187 - kTB Solutions
Specs
Frequency Range 3950 to 5850 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details