MACOM SMD 500 MHz Rf Mixer MDS-223

Description
Surface Mount Double-Balanced Mixer, 10 - 500 MHz Product overview: MDS-223 from M/A-Com Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, SMD, 500 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MDS-223 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Surface Mount Double-Balanced Mixer, 10 - 500 MHz Product overview: MDS-223 from M/A-Com Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, SMD, 500 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MDS-223 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 500 MHz Rf Mixer - 861-MDS-223 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500 MHz Rf Mixer
861-MDS-223
SMD 500 MHz Rf Mixer 861-MDS-223
Surface Mount Double-Balanced Mixer, 10 - 500 MHz Product overview: MDS-223 from M/A-Com Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, SMD, 500 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MDS-223 can be used for catalog matching and distributor lookup.

Surface Mount Double-Balanced Mixer, 10 - 500 MHz Product overview: MDS-223 from M/A-Com Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, SMD, 500 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MDS-223 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - MDS-223 - 1221618-MDS-223 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - MDS-223
1221618-MDS-223
RF Mixers - MDS-223 1221618-MDS-223
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1221618-MDS-223 Manufacturer Homepage: www.macomtech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1221618-MDS-223
Manufacturer Homepage: www.macomtech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Mixers RF Mixers
Product Number 861-MDS-223 1221618-MDS-223
Product Name SMD 500 MHz Rf Mixer RF Mixers - MDS-223
Unlock Full Specs
to access all available technical data

Similar Products

10MHZ 7.1GHZ Rf Mixer - 861-SIM-U712H+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type Cellular, WiMax
RF 10 to 7100 MHz
View Details
5 suppliers
RF Mixers - 2312-CMD252C4TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 4000 to 8000 MHz
View Details
Balanced Mixers - NBM-33000-37000 - kTB Solutions
Specs
RF 33000 to 37000 MHz
LO 33000 to 37000 MHz
IF 0.0 to 2000 MHz
View Details