Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
MIXER,TB,RF,TIM Product overview: MD-161-PIN from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MD-161-PIN can be used for catalog matching and distributor lookup.
MIXER,TB,RF,TIM
RF Mixer IC General Purpose 1MHz ~ 500MHz FP-2
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | MD-161-PIN | 861-MD-161-PIN | MD-161-PIN | MD-161-PIN |
| Product Name | RF Mixer | Rf Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | FP-2 | Tray | Surface Mount; FP-2 | |
| LO Power | +13 dBm | |||
| RF | 1 to 500 MHz | 1 to 500 MHz | 1 MHz | 1 to 500 MHz |
| LO | 1 to 500 MHz | |||
| IF | 0.0 to 500 MHz |