MIXER.SMALL OPEN CARRIER Product overview: MC4510 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MC4510 can be used for catalog matching and distributor lookup.
The MC4510 is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in manual, semi-automated assembly.
RF Mixer IC General Purpose Down Converter 4GHz ~ 20GHz
MIXER.SMALL OPEN CARRIER
RF Mixer IC General Purpose Down Converter 4GHz ~ 20GHz
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-MC4510 | MC4510 | 1465-MC4510-ND | MC4510 | MC4510 |
| Product Name | Rf Mixer | RF Mixer | RF Mixers | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Tray | Open Carrier | Module | Module | |
| Mixer Type | General Purpose | ||||
| RF | 4000 to 20000 MHz | 4000 to 20000 MHz | 4000 to 20000 MHz | 4000 MHz | 4000 to 20000 MHz |
| LO Power | +10 dBm | ||||
| Intercept Point (IP3) | 14 dBm |