MIXER.LARGE OPEN CARRIER Product overview: MC4107 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MC4107 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1020606-MC4107
Category: RF/IF and RFID>RF Mixers
Package: Tray
Standard Package: 1
Frequency: 2GHz ~ 10GHz
Noise Figure: 7.3dB
RF Type: General Purpose
Secondary Attributes: Down Converter
Number of Mixers: 2
Package / Case: Module
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Mfr: MACOM Technology Solutions
Other Names: 1465-MC4107
RF Mixer IC General Purpose Down Converter 2GHz ~ 10GHz
MIXER.LARGE OPEN CARRIER
RF Mixer IC General Purpose Down Converter 2GHz ~ 10GHz
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-MC4107 | 1020606-MC4107 | 1465-MC4107-ND | MC4107 | MC4107 |
| Product Name | Rf Mixer | RF/IF and RFID - RF Mixers | RF Mixers | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Tray | Module | Module | Module |