MACOM RF Mixer MC2320

Description
The MC2320 is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in manual, semi-automated assembly.
Request a Quote
Description
The MC2320 is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in manual, semi-automated assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - MC2320 - Richardson RFPD
Downers Grove, IL, United States
RF Mixer
MC2320
RF Mixer MC2320
The MC2320 is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in manual, semi-automated assembly.

The MC2320 is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in manual, semi-automated assembly.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number MC2320
Product Name RF Mixer
Package Type Open Carrier
LO Power +13 dBm
Intercept Point (IP3) 17 dBm
RF 3400 to 7000 MHz
LO 2200 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

T3-12MCQG-2, Two-Tone-Terminator Mixer - T3-12MCQG-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 10 to 12000 MHz
View Details
Mixers - DML-2B-10G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 3000 to 18000 MHz
View Details
200-5000 MHz Single Downconversion Mixer - SKY73049-350LF - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 16-pin
RF 200 to 5000 MHz
IF 50 MHz
View Details
6 suppliers