MACOM Attenuators MAT10290

Description
RF Attenuators 29dB 0 Hz ~ 20 GHz 2W Die
Description
RF Attenuators 29dB 0 Hz ~ 20 GHz 2W Die

Suppliers

Company
Product
Description
Supplier Links
Attenuators - MAT10290 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAT10290
Attenuators MAT10290
RF Attenuators 29dB 0 Hz ~ 20 GHz 2W Die

RF Attenuators 29dB 0 Hz ~ 20 GHz 2W Die

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number MAT10290
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-UNAT-12A+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
20dB DC-40GHz MMIC Attenuator - ATN20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details