The MASWSS0180TR-3000 is a GaAs SPDT terminated switch designed for operation from DC to 2.5 GHz. It features very low power consumption and high isolation of 30 dB up to 2 GHz, making it suitable for applications requiring efficient signal routing. The switch has a very high intercept point of 46 dBm IP3 and nanosecond switching speeds, which are advantageous for high-performance communication systems. This component operates within a temperature range of -40°C to +85°C and is housed in a lead-free SOIC-8 package, compliant with RoHS standards. It is particularly well-suited for use in transmit/receive switching, switch matrices, and filter banks in various systems, including wireless networking and communication devices. The device can handle input power levels of up to 34 dBm in the 0.5 to 2.0 GHz range, with insertion loss values of 0.65 dB at 2 GHz. Engineers looking for a reliable and efficient RF switch for their projects may find the MASWSS0180TR-3000 a suitable choice due to its robust specifications and performance characteristics.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: MASWSS0180TR-3000-20
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: DC
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 35dB @ 2GHz (typ)
Insertion Loss @ Frequency: 0.65dB @ 2GHz
IIP3: 50dBm (typ)
P1dB: 27dBm
RF Type: General Purpose
Part Status: Active
Family Name: MASWSS0180
Categories: RF/IF and RFID
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case: 8-SOIC (0.154", 3.90mm Width)
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | MASWSS0180TR-3000-207815 |
| Product Name | RF Switches - MASWSS0180TR-3000 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |