RF Switch IC Cellular SPDT 3GHz 50Ohm 10-MSOP
RF Switch IC Cellular SPDT 3GHz 50Ohm 10-MSOP
RF Switch IC Cellular SPDT 3GHz 50Ohm 10-MSOP
MASWSS0169 is a GaAs MMIC SPDT switch in a lead-free MSOP-10 surface mount plastic package. This part is ideal for high isolation, broadband switching requirements. Typical applications include synthesizer switching, transmit/receive switching, switch matrices and filter banks in systems such as radio and cellular equipment, PCM, GPS, and fiber optic modules. The MASWSS0169 is fabricated as a monolithic GaAs MMIC using a 0.5 micron PHEMT process. The process features full passivation.
RF Switch IC Cellular SPDT 3 GHz 50Ohm 10-MSOP
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 1465-1384-1-ND | MASWSS0169TR-3000 | MASWSS0169TR-3000 |
| Product Name | RF Switches | RF and Microwave Switch | RF Switches |
| Package Type | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | MSOP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz | 0.0 to 3000 MHz |
| Insertion Loss | 0.8000 dB | 0.7000 dB | 0.8000 dB |