MACOM RF Switches - MASWSS0130TR-3000 MASWSS0130TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0130TR-3000-20 7797 Packaging: Reel Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 3GHz Isolation @ Frequency: 25dB @ 2.4GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2.4GHz P1dB: 34dBm RF Type: 802.11b/g Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 12-PQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0130TR-3000-20 7797 Packaging: Reel Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 3GHz Isolation @ Frequency: 25dB @ 2.4GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2.4GHz P1dB: 34dBm RF Type: 802.11b/g Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 12-PQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0130TR-3000 - MASWSS0130TR-3000-207797 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0130TR-3000
MASWSS0130TR-3000-207797
RF Switches - MASWSS0130TR-3000 MASWSS0130TR-3000-207797
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0130TR-3000-20 7797 Packaging: Reel Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 3GHz Isolation @ Frequency: 25dB @ 2.4GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2.4GHz P1dB: 34dBm RF Type: 802.11b/g Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 12-PQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: MASWSS0130TR-3000-207797
Packaging: Reel
Impedance: 50 Ohm
Circuit: DPDT
Topology: Reflective
Frequency - Lower: 500MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 25dB @ 2.4GHz (typ)
Insertion Loss @ Frequency: 0.6dB @ 2.4GHz
P1dB: 34dBm
RF Type: 802.11b/g
Part Status: Active
Categories: RF/IF and RFID
Supplier Device Package: 12-PQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case: 12-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number MASWSS0130TR-3000-207797
Product Name RF Switches - MASWSS0130TR-3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-404 4308RV-404XJLD , 4308RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details