MACOM RF Switches MASWSS0103TR

Description
RF Switch IC CATV SPDT 1 GHz 75Ohm 20-PQFN (4x4)
Datasheet
Description
RF Switch IC CATV SPDT 1 GHz 75Ohm 20-PQFN (4x4)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0103TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MASWSS0103TR
RF Switches MASWSS0103TR
RF Switch IC CATV SPDT 1 GHz 75Ohm 20-PQFN (4x4)

RF Switch IC CATV SPDT 1 GHz 75Ohm 20-PQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MASWSS0103TR
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 1000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω - MSW-2-20+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
3 suppliers
RF Coaxial Switches - NMSD3K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type 2P3T
View Details
RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details