MACOM RF Switches - MASWSS0103TR MASWSS0103TR

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 732389-MASWSS0103TR Packaging: Tape and Reel Impedance: 75Ohm Test Frequency: 1GHz Frequency Range: 5MHz ~ 1GHz Insertion Loss: 1dB Isolation: 63dB Circuit: SPDT Topology: Absorptive RF Type: CATV Categories: RF/IF and RFID Supplier Device Package: 20-PQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 732389-MASWSS0103TR Packaging: Tape and Reel Impedance: 75Ohm Test Frequency: 1GHz Frequency Range: 5MHz ~ 1GHz Insertion Loss: 1dB Isolation: 63dB Circuit: SPDT Topology: Absorptive RF Type: CATV Categories: RF/IF and RFID Supplier Device Package: 20-PQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0103TR - 732389-MASWSS0103TR - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0103TR
732389-MASWSS0103TR
RF Switches - MASWSS0103TR 732389-MASWSS0103TR
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 732389-MASWSS0103TR Packaging: Tape and Reel Impedance: 75Ohm Test Frequency: 1GHz Frequency Range: 5MHz ~ 1GHz Insertion Loss: 1dB Isolation: 63dB Circuit: SPDT Topology: Absorptive RF Type: CATV Categories: RF/IF and RFID Supplier Device Package: 20-PQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 732389-MASWSS0103TR
Packaging: Tape and Reel
Impedance: 75Ohm
Test Frequency: 1GHz
Frequency Range: 5MHz ~ 1GHz
Insertion Loss: 1dB
Isolation: 63dB
Circuit: SPDT
Topology: Absorptive
RF Type: CATV
Categories: RF/IF and RFID
Supplier Device Package: 20-PQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 732389-MASWSS0103TR
Product Name RF Switches - MASWSS0103TR
Frequency 5.00E6 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details