MACOM RF Switches MASWCC0010

Description
RF Switch IC General Purpose SP4T 50Ohm 36-PQFN, CSP (4x7)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm 36-PQFN, CSP (4x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-MASWCC0010-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm 36-PQFN, CSP (4x7)

RF Switch IC General Purpose SP4T 50Ohm 36-PQFN, CSP (4x7)

Buy Now Datasheet
RF/IF and RFID - RF Switches - MASWCC0010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF/IF and RFID - RF Switches
MASWCC0010
RF/IF and RFID - RF Switches MASWCC0010
RF/IF and RFID - RF Switches

RF/IF and RFID - RF Switches

Supplier's Site
RF Switches - MASWCC0010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MASWCC0010
RF Switches MASWCC0010
RF Switch IC General Purpose SP4T 50Ohm 36-PQFN, CSP (4x7)

RF Switch IC General Purpose SP4T 50Ohm 36-PQFN, CSP (4x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-MASWCC0010-ND MASWCC0010 MASWCC0010
Product Name RF Switches RF/IF and RFID - RF Switches RF Switches
Package Type Surface Mount; 36-VFQFN Exposed Pad, CSP Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 4000 MHz 0.0 to 4000 MHz
Insertion Loss 2.3 dB 2.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-RF1630TR13DKR-ND - DigiKey
Specs
Frequency Range 100 to 6000 MHz
Type Single Pole Double Throw
View Details
RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω - KSWA-2-46+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details