MACOM RF and Microwave Switch MASW6030G

Description
MA/COM's MASW6030G is a GaAs MMIC DPDT switch die. The MASW6030G is ideally used where low power consumption is required. Typical applications include transmit / receive switching, switch matrices and switched filter banks, WLAN IEEE 802.11a and 802.11 b/g systems. Other applications include cordless phones and base stations.
Request a Quote Datasheet
Description
MA/COM's MASW6030G is a GaAs MMIC DPDT switch die. The MASW6030G is ideally used where low power consumption is required. Typical applications include transmit / receive switching, switch matrices and switched filter banks, WLAN IEEE 802.11a and 802.11 b/g systems. Other applications include cordless phones and base stations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW6030G - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW6030G
RF and Microwave Switch MASW6030G
MA/COM's MASW6030G is a GaAs MMIC DPDT switch die. The MASW6030G is ideally used where low power consumption is required. Typical applications include transmit / receive switching, switch matrices and switched filter banks, WLAN IEEE 802.11a and 802.11 b/g systems. Other applications include cordless phones and base stations.

MA/COM's MASW6030G is a GaAs MMIC DPDT switch die. The MASW6030G is ideally used where low power consumption is required. Typical applications include transmit / receive switching, switch matrices and switched filter banks, WLAN IEEE 802.11a and 802.11 b/g systems. Other applications include cordless phones and base stations.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MASW6030G
Product Name RF and Microwave Switch
Package Type Die
Frequency Range 0.0 to 6000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-8SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Coaxial Switches - NMS2STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details