The MASW-011241 is a fast switching, absorptive, ultra wideband single pole double throw (SPDT) switch with 2.2 dB of insertion loss at 50 GHz. The RF output ports are terminated in 50 Ohm in the isolated path. The power handling capability is 30 dBm. The input and output return losses in the thru path are typically 16 dB. The logic levels are compatible with standard 1.8, 2.5, or 3.3 V CMOS. Required bias supplies are +3.3 V and -3.3 V.
The MASW-011241 is designed for wideband applications such as Test and Measurement, Aerospace and Defense, Cellular infrastructure (5G millimeter-wave), military radios, radars, microwave radios and very small aperture terminals (VSATs).
The MASW-011241 is manufactured on a Silicon-on -Insulator process. The 3 mm laminate package is lead free and RoHS compliant.
SWITCH, 0.1 TO 67 GHZ SPDT, ABSO
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | MASW-011241-TR0500 | 1465-MASW-011241-TR0500TR-ND |
| Product Name | RF and Microwave Switch | RF Switches |
| Package Type | Laminate | Surface Mount; 20-VFQFN Exposed Pad |
| Frequency Range | 100 to 67000 MHz | 100 to 67000 MHz |
| Insertion Loss | 1.8 dB | 2.2 dB |
| Isolation | 50 dB | 42 dB |