The MASW-011199 is a reflective, ultra wideband single pole four throw (SP4T) switch with 2.6 dB of insertion loss at 44 GHz. The power handling capability is 26 dBm. The input and output return losses in the thru path are typically 16 dB. The logic levels are compatible with standard 1.8, 2.5, or 3.3 V CMOS. Required bias supplies are +3.3 V and -3.3 V.
The MASW-011199 is designed for wideband applications such as Test and Measurement, Aerospace and Defense, Cellular infrastructure (5G millimeter-wave), military radios, radars, microwave radios and very small aperture terminals (VSATs).
The MASW-011199 is manufactured on a Siliconon-Insulator process. The 3 mm laminate package is lead free and RoHS compliant.
IC RF SWITCH SP4T 44GHZ 22QFN
IC RF SWITCH SP4T 44GHZ 22QFN
IC RF SWITCH SP4T 44GHZ 22QFN
IC RF SWITCH SP4T 44GHZ 22QFN
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | MASW-011199-TR0500 | 1465-MASW-011199-TR0500TR-ND | MASW-011199-TR0500 |
| Product Name | RF and Microwave Switch | RF Switches | RF and Wireless - RF Switches |
| Package Type | Laminate | Surface Mount; 22-VFQFN Exposed Pad | |
| Frequency Range | 0.0 to 44000 MHz | 0.0 to 44000 MHz | 0.0 to 44000 MHz |
| Insertion Loss | 1.8 dB | 2.6 dB | 2.6 dB |
| Isolation | 42 dB | 34 dB | 34 dB |