The MASW-011151 is a reflective, ultra wideband single pole double throw (SPDT) switch with 1.7 dB of insertion loss at 55 GHz. The power handling capability is 26 dBm. The input and output return losses in the thru path are typically 16 dB. The logic levels are compatible with standard 1.8, 2.5, or 3.3 V CMOS. Required bias supplies are +3.3 V and -3.3 V.
For ultra wideband applications, impedance matching on the RF transmission lines can further optimize high frequency insertion loss and return loss performance.
The MASW-011151 is designed for wideband applications such as Test and Measurement, Aerospace and Defense, Cellular infrastructure (5G millimeter-wave), military radios, radars, microwave radios and very small aperture terminals (VSATs).
The MASW-011151 is manufactured on a Silicon-on -Insulator process. The 2.25 mm laminate package is lead free and RoHS compliant.
IC RF SWITCH SPDT 67GHZ 12QFN
IC RF SWITCH SPDT 67GHZ 12QFN
IC RF SWITCH SPDT 67GHZ 12QFN
IC RF SWITCH SPDT 67GHZ 12QFN
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | MASW-011151-TR0500 | 1465-MASW-011151-TR0500TR-ND | MASW-011151-TR0500 |
| Product Name | RF and Microwave Switch | RF Switches | RF and Wireless - RF Switches |
| Package Type | Laminate | Surface Mount; 12-VFQFN Exposed Pad | |
| Frequency Range | 0.0 to 67000 MHz | 0.0 to 67000 MHz | 0.0 to 67000 MHz |
| Insertion Loss | 1.3 dB | 3 dB | 3 dB |
| Isolation | 45 dB | 33 dB | 33 dB |