Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC RF SWITCH SPDT 44GHZ 22QFN
IC RF SWITCH SPDT 44GHZ 22QFN
IC RF SWITCH SPDT 44GHZ 22QFN
IC RF SWITCH SPDT 44GHZ 22QFN
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | MASW-011148-TR0500 | 1465-MASW-011148-TR0500TR-ND | MASW-011148-TR0500 |
| Product Name | RF and Microwave Switch | RF Switches | RF and Wireless - RF Switches |
| Package Type | PQFN | Surface Mount; 22-UFQFN Exposed Pad | |
| Frequency Range | 20000 to 44000 MHz | 20000 to 44000 MHz | 20000 to 44000 MHz |
| Insertion Loss | 1 dB | 1.3 dB | 1.3 dB |
| Isolation | 38 dB | 38 dB | 38 dB |