MACOM RF Switches MASW-011145-TR0500

Description
IC RF SWITCH SPDT 31GHZ 20QFN
Request a Quote Datasheet
Description
IC RF SWITCH SPDT 31GHZ 20QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-MASW-011145-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 31GHZ 20QFN

IC RF SWITCH SPDT 31GHZ 20QFN

Buy Now Datasheet
RF Switches - 1465-MASW-011145-TR0500CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 31GHZ 20QFN

IC RF SWITCH SPDT 31GHZ 20QFN

Buy Now Datasheet
RF Switches - 1465-MASW-011145-TR0500DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 31GHZ 20QFN

IC RF SWITCH SPDT 31GHZ 20QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 1465-MASW-011145-TR0500TR-ND
Product Name RF Switches
Package Type Surface Mount; 20-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 27000 to 31000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS22T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF Switches - BGS12SN6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Insertion Loss 0.2500 dB
View Details
Absorptive SP16T, Solid State Switch, 1 MHz - 8 GHz, 50Ω - USB-1SP16T-83H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details