RF Switch IC ATE SPDT 50Ohm Chip
IC RF SWITCH SPDT 26.5GHZ CHIP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | MASW-011128-DIE | MASW-011128-DIE |
| Product Name | RF Switches | RF and Wireless - RF Switches |
| Package Type | Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1.9 dB | 1.9 dB |
| Isolation | 42 dB | 42 dB |