MACOM RF and Microwave Switch MASW-011120-TR1000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-011120-TR1000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-011120-TR1000
RF and Microwave Switch MASW-011120-TR1000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Switches - 1465-MASW-011120-TR1000TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 5G SPDT 6GHz 20-HQFN (5x5)

RF Switch IC 5G SPDT 6GHz 20-HQFN (5x5)

Buy Now Datasheet
RF Switches - 1465-MASW-011120-TR1000DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 5G SPDT 6GHz 20-HQFN (5x5)

RF Switch IC 5G SPDT 6GHz 20-HQFN (5x5)

Buy Now Datasheet
RF Switches - 1465-MASW-011120-TR1000CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 5G SPDT 6GHz 20-HQFN (5x5)

RF Switch IC 5G SPDT 6GHz 20-HQFN (5x5)

Buy Now Datasheet
RF Switches - MASW-011120-TR1000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC 5G SPDT 6 GHz 20-HQFN (5x5)

RF Switch IC 5G SPDT 6 GHz 20-HQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MASW-011120-TR1000 1465-MASW-011120-TR1000TR-ND MASW-011120-TR1000
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type HQFN Surface Mount; 20-LQFN Exposed Pad Surface Mount
Frequency Range 30 to 6000 MHz 30 to 6000 MHz 30 to 6000 MHz
Insertion Loss 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Radio Frequency Chip/Antenna >> RF Switches - BAR6402VH6327XTSA1 - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Frequency Range 1 to 6000 MHz
Insertion Loss 0.3200 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
Reflective SP6T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW6-33DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
3 suppliers