MACOM RF and Microwave Switch MASW-011094-DIE0G

Description
The MASW-011094 is a high power SPDT with 50 Ohm terminated RF ports. This broadband, high linearity, SPDT switch was developed for Ka–Band applications that require up to 40 Watts CW power handling at an environmental temperature of +85 C while maintaining low insertion loss and high isolation. The SPDT MMIC utilizes MACOM’s proven AlGaAs PIN diode technology. The switch is fully passivated with silicon nitride and has an added polymer layer for scratch protection. The protective coating prevents damage to the junction and the air-bridges during handling and assembly. The die has backside metallization to facilitate an epoxy die attach process. These switches are ideally suited for satellite and Point-to-Point communications systems, radar systems, radiometers, test and instrumentation equipment and other high frequency applications.
Request a Quote Datasheet
Description
The MASW-011094 is a high power SPDT with 50 Ohm terminated RF ports. This broadband, high linearity, SPDT switch was developed for Ka–Band applications that require up to 40 Watts CW power handling at an environmental temperature of +85 C while maintaining low insertion loss and high isolation. The SPDT MMIC utilizes MACOM’s proven AlGaAs PIN diode technology. The switch is fully passivated with silicon nitride and has an added polymer layer for scratch protection. The protective coating prevents damage to the junction and the air-bridges during handling and assembly. The die has backside metallization to facilitate an epoxy die attach process. These switches are ideally suited for satellite and Point-to-Point communications systems, radar systems, radiometers, test and instrumentation equipment and other high frequency applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-011094-DIE0G - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-011094-DIE0G
RF and Microwave Switch MASW-011094-DIE0G
The MASW-011094 is a high power SPDT with 50 Ohm terminated RF ports. This broadband, high linearity, SPDT switch was developed for Ka–Band applications that require up to 40 Watts CW power handling at an environmental temperature of +85 C while maintaining low insertion loss and high isolation. The SPDT MMIC utilizes MACOM’s proven AlGaAs PIN diode technology. The switch is fully passivated with silicon nitride and has an added polymer layer for scratch protection. The protective coating prevents damage to the junction and the air-bridges during handling and assembly. The die has backside metallization to facilitate an epoxy die attach process. These switches are ideally suited for satellite and Point-to-Point communications systems, radar systems, radiometers, test and instrumentation equipment and other high frequency applications.

The MASW-011094 is a high power SPDT with 50 Ohm terminated RF ports. This broadband, high linearity, SPDT switch was developed for Ka–Band applications that require up to 40 Watts CW power handling at an environmental temperature of +85 C while maintaining low insertion loss and high isolation.

The SPDT MMIC utilizes MACOM’s proven AlGaAs PIN diode technology. The switch is fully passivated with silicon nitride and has an added polymer layer for scratch protection. The protective coating prevents damage to the junction and the air-bridges during handling and assembly. The die has backside metallization to facilitate an epoxy die attach process.

These switches are ideally suited for satellite and Point-to-Point communications systems, radar systems, radiometers, test and instrumentation equipment and other high frequency applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MASW-011094-DIE0G
Product Name RF and Microwave Switch
Package Type Die
Frequency Range 24000 to 37000 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Switches - 2312-QM12114TR13-5KCT-ND - DigiKey
Specs
Package Type Surface Mount; 9-SMD Module
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 698 to 6000 MHz
View Details
Absorptive SP6T, Mechanical Switch, DC - 50000 MHz, 50Ω - RC-1SP6T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details