MACOM RF and Wireless - RF Switches MASW-011052-14220W

Description
IC RF SWITCH SPDT 18GHZ DIE
Description
IC RF SWITCH SPDT 18GHZ DIE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Switches
MASW-011052-14220W
RF and Wireless - RF Switches MASW-011052-14220W
IC RF SWITCH SPDT 18GHZ DIE

IC RF SWITCH SPDT 18GHZ DIE

Supplier's Site
RF Switches - MASW-011052-14220W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SPDT 50Ohm Die

RF Switch IC General Purpose SPDT 50Ohm Die

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number MASW-011052-14220W MASW-011052-14220W
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 2000 to 18000 MHz 2000 to 18000 MHz
Insertion Loss 1.15 dB 1.15 dB
Isolation 48 dB 48 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 x SP2T Mechanical Switch Assembly, DC - 2150 MHz, 75Ω, F-type - RCM-3SPDT-75F - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 2150 MHz
Insertion Loss 0.2500 to 1.5 dB
View Details
RF Coaxial Switches - NMS2V - kTB Solutions
Specs
Frequency Range 0.0 to 67000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1832553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Msop
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details