MACOM RF Switches MASW-011052-14220G

Description
RF Switch IC General Purpose 18GHz 50Ohm Die
Request a Quote Datasheet
Description
RF Switch IC General Purpose 18GHz 50Ohm Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1732-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1732-ND
RF Switches 1465-1732-ND
RF Switch IC General Purpose 18GHz 50Ohm Die

RF Switch IC General Purpose 18GHz 50Ohm Die

Buy Now Datasheet
RF Switches - MASW-011052-14220G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose 18 GHz 50Ohm Die

RF Switch IC General Purpose 18 GHz 50Ohm Die

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1465-1732-ND MASW-011052-14220G
Product Name RF Switches RF Switches
Package Type Die
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - BGS15M2A12E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Package Type Surface Mount
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 2700 MHz
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
Mechanical Switch Assembly, 8 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-8SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details