MACOM RF and Microwave Switch MASW-011043-TR3000

Description
GaAs SP3T/SPDT DC-6.0 GHz (Optimized for 2.4/5.8 GHz operation). The MASW-011043 is an integrated MMIC design which includes a SPDT switch and a SP3T switch. This part would typically be used on the front end of 802.11 n, ac applications. This switch delivers high isolation and low insertion loss in a lead free 2 mm 12-lead STQFN package. The MASW-011043 is ideal for broad band applications. The low frequency roll-off is controlled by the series blocking capacitors.
Request a Quote
Description
GaAs SP3T/SPDT DC-6.0 GHz (Optimized for 2.4/5.8 GHz operation). The MASW-011043 is an integrated MMIC design which includes a SPDT switch and a SP3T switch. This part would typically be used on the front end of 802.11 n, ac applications. This switch delivers high isolation and low insertion loss in a lead free 2 mm 12-lead STQFN package. The MASW-011043 is ideal for broad band applications. The low frequency roll-off is controlled by the series blocking capacitors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-011043-TR3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-011043-TR3000
RF and Microwave Switch MASW-011043-TR3000
GaAs SP3T/SPDT DC-6.0 GHz (Optimized for 2.4/5.8 GHz operation). The MASW-011043 is an integrated MMIC design which includes a SPDT switch and a SP3T switch. This part would typically be used on the front end of 802.11 n, ac applications. This switch delivers high isolation and low insertion loss in a lead free 2 mm 12-lead STQFN package. The MASW-011043 is ideal for broad band applications. The low frequency roll-off is controlled by the series blocking capacitors.

GaAs SP3T/SPDT DC-6.0 GHz (Optimized for 2.4/5.8 GHz operation). The MASW-011043 is an integrated MMIC design which includes a SPDT switch and a SP3T switch. This part would typically be used on the front end of 802.11 n, ac applications. This switch delivers high isolation and low insertion loss in a lead free 2 mm 12-lead STQFN package. The MASW-011043 is ideal for broad band applications. The low frequency roll-off is controlled by the series blocking capacitors.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MASW-011043-TR3000
Product Name RF and Microwave Switch
Package Type STQFN
Frequency Range 0.0 to 6000 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Coaxial Switches - NMS2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Switch Systems- Mechanical Switch - SSU5182A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details