MACOM RF and Microwave Switch MASW-008955-TR3000

Description
MACOM's MASW-008955 is a GaAs pHEMT MMIC single pole three throw (SP3T) switch in a lead-free 2 mm 8-lead PDFN package. The MASW-008955 is ideally suited for applications where low control voltage, low insertion loss, high isolation, small size, and low cost are required. Typical applications are for filter and antenna switching in WLAN or Bluetooth systems that connect separate receive functions to a common antenna This part can be used in all systems operating up to 3.5 GHz requiring low control voltage. The MASW-008955 is fabricated using a 0.5 micron gate length GaAs pHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet
Description
MACOM's MASW-008955 is a GaAs pHEMT MMIC single pole three throw (SP3T) switch in a lead-free 2 mm 8-lead PDFN package. The MASW-008955 is ideally suited for applications where low control voltage, low insertion loss, high isolation, small size, and low cost are required. Typical applications are for filter and antenna switching in WLAN or Bluetooth systems that connect separate receive functions to a common antenna This part can be used in all systems operating up to 3.5 GHz requiring low control voltage. The MASW-008955 is fabricated using a 0.5 micron gate length GaAs pHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-008955-TR3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-008955-TR3000
RF and Microwave Switch MASW-008955-TR3000
MACOM's MASW-008955 is a GaAs pHEMT MMIC single pole three throw (SP3T) switch in a lead-free 2 mm 8-lead PDFN package. The MASW-008955 is ideally suited for applications where low control voltage, low insertion loss, high isolation, small size, and low cost are required. Typical applications are for filter and antenna switching in WLAN or Bluetooth systems that connect separate receive functions to a common antenna This part can be used in all systems operating up to 3.5 GHz requiring low control voltage. The MASW-008955 is fabricated using a 0.5 micron gate length GaAs pHEMT process. The process features full passivation for performance and reliability.

MACOM's MASW-008955 is a GaAs pHEMT MMIC single pole three throw (SP3T) switch in a lead-free 2 mm 8-lead PDFN package. The MASW-008955 is ideally suited for applications where low control voltage, low insertion loss, high isolation, small size, and low cost are required. Typical applications are for filter and antenna switching in WLAN or Bluetooth systems that connect separate receive functions to a common antenna This part can be used in all systems operating up to 3.5 GHz requiring low control voltage. The MASW-008955 is fabricated using a 0.5 micron gate length GaAs pHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet
RF Switches - 1465-1367-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1367-6-ND
RF Switches 1465-1367-6-ND
RF Switch IC Bluetooth, WLAN SP3T 3.5GHz 50Ohm 8-PDFN (2x2)

RF Switch IC Bluetooth, WLAN SP3T 3.5GHz 50Ohm 8-PDFN (2x2)

Buy Now Datasheet
RF Switches - 1465-1367-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1367-2-ND
RF Switches 1465-1367-2-ND
RF Switch IC Bluetooth, WLAN SP3T 3.5GHz 50Ohm 8-PDFN (2x2)

RF Switch IC Bluetooth, WLAN SP3T 3.5GHz 50Ohm 8-PDFN (2x2)

Buy Now Datasheet
RF Switches - 1465-1367-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1367-1-ND
RF Switches 1465-1367-1-ND
RF Switch IC Bluetooth, WLAN SP3T 3.5GHz 50Ohm 8-PDFN (2x2)

RF Switch IC Bluetooth, WLAN SP3T 3.5GHz 50Ohm 8-PDFN (2x2)

Buy Now Datasheet
RF Switches - MASW-008955-TR3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC Bluetooth, WLAN SP3T 3.5 GHz 50Ohm 8-PDFN (2x2)

RF Switch IC Bluetooth, WLAN SP3T 3.5 GHz 50Ohm 8-PDFN (2x2)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MASW-008955-TR3000 1465-1367-6-ND MASW-008955-TR3000
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type PDFN Surface Mount; 8-VFDFN Exposed Pad
Frequency Range 0.0 to 3500 MHz 0.0 to 3500 MHz 0.0 to 3500 MHz
Insertion Loss 0.5500 dB 0.6000 dB 0.6000 dB
Isolation 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMS2N-12.4-2 - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details